Everett Charles Technologies Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech PR261-1

Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:0.69" RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:0.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech - 91F7150 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
91F7150
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech 91F7150
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:0.69" RoHS Compliant: Yes

TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.53mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:0.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F7150
Product Name Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products