0.39UF 1300VDC 32X30X16MM
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-PPH394K132H26-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| RoHS Compliant | Yes |