0.022UF 2000VDC 26X16.5X7MM
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-PPH223K202G11-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | Automotive |
| Metallized Dielectric | Metallized Dielectric |
| RoHS Compliant | Yes |