Texas Hydraulics, Inc. (THI) Position Sensing Hydraulic Cylinders

Description
Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing Analog Voltage Output Proportional to Cylinder Stroke Standard Duetsch Connection Linear, Absolute Measurement Electromagnetic Compatibility: Immunity Against Electromagnetic HF-Fields up to 200 V/m Optional Features Alternate Output Types for Tighter Control: Digital, CAN-bus Variable Voltage and Amp Settings Additional Linear Position Connector Types Available Position Sensing Technology Available on Multiple THI Cylinder Styles
Datasheet
Description
Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing Analog Voltage Output Proportional to Cylinder Stroke Standard Duetsch Connection Linear, Absolute Measurement Electromagnetic Compatibility: Immunity Against Electromagnetic HF-Fields up to 200 V/m Optional Features Alternate Output Types for Tighter Control: Digital, CAN-bus Variable Voltage and Amp Settings Additional Linear Position Connector Types Available Position Sensing Technology Available on Multiple THI Cylinder Styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensing Hydraulic Cylinders -  - Texas Hydraulics, Inc. (THI)
Temple, TX, USA
Position Sensing Hydraulic Cylinders
Position Sensing Hydraulic Cylinders
Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing Analog Voltage Output Proportional to Cylinder Stroke Standard Duetsch Connection Linear, Absolute Measurement Electromagnetic Compatibility: Immunity Against Electromagnetic HF-Fields up to 200 V/m Optional Features Alternate Output Types for Tighter Control: Digital, CAN-bus Variable Voltage and Amp Settings Additional Linear Position Connector Types Available Position Sensing Technology Available on Multiple THI Cylinder Styles

Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke.

  • High Performance Contactless Sensing
  • Analog Voltage Output Proportional to Cylinder Stroke
  • Standard Duetsch Connection
  • Linear, Absolute Measurement
  • Electromagnetic Compatibility: Immunity Against Electromagnetic HF-Fields up to 200 V/m

Optional Features

  • Alternate Output Types for Tighter Control: Digital, CAN-bus
  • Variable Voltage and Amp Settings
  • Additional Linear Position Connector Types Available
  • Position Sensing Technology Available on Multiple THI Cylinder Styles
Supplier's Site Datasheet

Technical Specifications

  Texas Hydraulics, Inc. (THI)
Product Category Hydraulic Cylinders
Product Name Position Sensing Hydraulic Cylinders
Stroke 2 to 60 inch (50.8 to 1524 mm)
Operating Pressure 5000 psi (3519 m H2O)
Bore Size 2.25 to 16 inch (57.15 to 406 mm)
Shaft Diameter 1 inch (25.4 mm)
Operating Temperature -65 to 300 F (-53.89 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intensifier Cylinders - 60598 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 30 - 5211100112055 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
High Pressure Hydraulic Cylinders - 807996 - RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 50000 lbs (22676 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details