Everett Charles Technologies Conn, Spring Loaded Contact, Point, 8A; Connector Type Everett Charles Tech POGO-25J-4

Description
CONN, SPRING LOADED CONTACT, POINT, 8A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:1.5oz; Product Range:POGO Series RoHS Compliant: Yes
Datasheet
Description
CONN, SPRING LOADED CONTACT, POINT, 8A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:1.5oz; Product Range:POGO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Contact, Point, 8A; Connector Type Everett Charles Tech - 51M8474 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Contact, Point, 8A; Connector Type Everett Charles Tech
51M8474
Conn, Spring Loaded Contact, Point, 8A; Connector Type Everett Charles Tech 51M8474
CONN, SPRING LOADED CONTACT, POINT, 8A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:1.5oz; Product Range:POGO Series RoHS Compliant: Yes

CONN, SPRING LOADED CONTACT, POINT, 8A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:33.02mm; Spring Force Initial:1.5oz; Product Range:POGO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51M8474
Product Name Conn, Spring Loaded Contact, Point, 8A; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details