Everett Charles Technologies Spring Loaded Probe, Radius, 6A, 33.02Mm; Connector Type Everett Charles Tech POGO-1J-4

Description
SPRING LOADED PROBE, RADIUS, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:18g; Product Range:POGO Series
Datasheet
Description
SPRING LOADED PROBE, RADIUS, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:18g; Product Range:POGO Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Radius, 6A, 33.02Mm; Connector Type Everett Charles Tech - 67AC7110 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Radius, 6A, 33.02Mm; Connector Type Everett Charles Tech
67AC7110
Spring Loaded Probe, Radius, 6A, 33.02Mm; Connector Type Everett Charles Tech 67AC7110
SPRING LOADED PROBE, RADIUS, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:18g; Product Range:POGO Series

SPRING LOADED PROBE, RADIUS, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:18g; Product Range:POGO Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC7110
Product Name Spring Loaded Probe, Radius, 6A, 33.02Mm; Connector Type Everett Charles Tech
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details