Dover Corp. Pipe and Coupling PMMD16-04

Description
COUPLING, 1/4 HOSE BARB, VALVED, WHITE ACETAL, PANEL MOUNT, 316 SS VALVE SPRING, -40 TO 180 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, 1/4 HOSE BARB, VALVED, WHITE ACETAL, PANEL MOUNT, 316 SS VALVE SPRING, -40 TO 180 DEGREE F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49282477 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49282477
Pipe and Coupling 49282477
COUPLING, 1/4 HOSE BARB, VALVED, WHITE ACETAL, PANEL MOUNT, 316 SS VALVE SPRING, -40 TO 180 DEGREE F. FREE 2 YEAR RADWELL WARRANTY

COUPLING, 1/4 HOSE BARB, VALVED, WHITE ACETAL, PANEL MOUNT, 316 SS VALVE SPRING, -40 TO 180 DEGREE F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49282477
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-45612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details