Dover Corp. Pipe and Coupling PMCD160112

Description
COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, POLYPROPYLENE, ALMOND 120PSI. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, POLYPROPYLENE, ALMOND 120PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49282184 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49282184
Pipe and Coupling 49282184
COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, POLYPROPYLENE, ALMOND 120PSI. FREE 2 YEAR RADWELL WARRANTY

COUPLING BODY, 1/16 HOSE BARB, VALVED, PANEL MOUNT, POLYPROPYLENE, ALMOND 120PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49282184
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Two-Piece Junior Coupling, 16 / 14mm Bore, 52mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJR241614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details