Dover Corp. Pipe and Coupling PMC17-03

Description
1/8" NOMINAL FLOW, 3/16" ID, FEMALE, INLINE HOSE BARB-FEMALE SOCKET 120 MAX PSI, -40 TO 180°F, ACETAL COUPLING, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY
Description
1/8" NOMINAL FLOW, 3/16" ID, FEMALE, INLINE HOSE BARB-FEMALE SOCKET 120 MAX PSI, -40 TO 180°F, ACETAL COUPLING, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 49286796 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
49286796
Pipe and Coupling 49286796
1/8" NOMINAL FLOW, 3/16" ID, FEMALE, INLINE HOSE BARB-FEMALE SOCKET 120 MAX PSI, -40 TO 180°F, ACETAL COUPLING, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY

1/8" NOMINAL FLOW, 3/16" ID, FEMALE, INLINE HOSE BARB-FEMALE SOCKET 120 MAX PSI, -40 TO 180°F, ACETAL COUPLING, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 49286796
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.1562 inch (3.97 mm)
View Details
Coupling housing - EAMK-A-D50-64B - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9210 lbs (0.4177 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details