Knowles RF Power Dividers/Splitters PDW06400

Description
RF POWER DVDR 11GHZ-13GHZ MODULE
Datasheet
Description
RF POWER DVDR 11GHZ-13GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PDW06400 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PDW06400
RF Power Dividers/Splitters PDW06400
RF POWER DVDR 11GHZ-13GHZ MODULE

RF POWER DVDR 11GHZ-13GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PDW06400
Product Name RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4762-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details