Knowles Electronics, LLC. Trimmers, Variable Capacitors - P8M P8M

Description
Manufacturer: Knowles Voltronics Win Source Part Number: 888480-P8M Series: P Operating Temperature Range: -55°C ~ 125°C Features: 0.8 ~ 8pF Trimmer Capacitor 500 V Top Panel Mount Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.30.0090
Request a Quote Datasheet
Description
Manufacturer: Knowles Voltronics Win Source Part Number: 888480-P8M Series: P Operating Temperature Range: -55°C ~ 125°C Features: 0.8 ~ 8pF Trimmer Capacitor 500 V Top Panel Mount Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.30.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - P8M - 888480-P8M - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - P8M
888480-P8M
Trimmers, Variable Capacitors - P8M 888480-P8M
Manufacturer: Knowles Voltronics Win Source Part Number: 888480-P8M Series: P Operating Temperature Range: -55°C ~ 125°C Features: 0.8 ~ 8pF Trimmer Capacitor 500 V Top Panel Mount Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.30.0090

Manufacturer: Knowles Voltronics
Win Source Part Number: 888480-P8M
Series: P
Operating Temperature Range: -55°C ~ 125°C
Features: 0.8 ~ 8pF Trimmer Capacitor 500 V Top Panel Mount
Package: Bulk
Mounting: Panel Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8532.30.0090

Buy Now Datasheet
Singapore, Singapore
8PF 500V Capacitor
65-P8M
8PF 500V Capacitor 65-P8M
CAP TRIMMER 0.8-8PF 500V PNL MNT Product overview: P8M from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 500V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-P8M can be used for catalog matching and distributor lookup.

CAP TRIMMER 0.8-8PF 500V PNL MNT Product overview: P8M from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 500V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-P8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - P8M - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
P8M
Trimmers, Variable Capacitors P8M
CAP TRIMMER 0.8-8PF 500V PNL MNT

CAP TRIMMER 0.8-8PF 500V PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 888480-P8M 65-P8M P8M
Product Name Trimmers, Variable Capacitors - P8M 8PF 500V Capacitor Trimmers, Variable Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
WVDC 500 volts
WVAC 500 volts
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details