Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P5160G-2W1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 84F966 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
84F966
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 84F966
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F966
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details