Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P5160G-1V1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5592 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5592
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5592
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:8A; Overall Length:33.27mm; Spring Force Initial:2.5oz; Spring Force Working Travel:6.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5592
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products