Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P3158G-3C1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:24.64mm; Spring Force Initial:2.7oz; Spring Force Working Travel:6.9oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:24.64mm; Spring Force Initial:2.7oz; Spring Force Working Travel:6.9oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5585 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5585
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5585
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:24.64mm; Spring Force Initial:2.7oz; Spring Force Working Travel:6.9oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:8A; Overall Length:24.64mm; Spring Force Initial:2.7oz; Spring Force Working Travel:6.9oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5585
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Alligator Clip, Insulated - 9275 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details