Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P3158G-2Q1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Reduced Quad; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:2oz; Spring Force Working Travel:8.5oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Reduced Quad; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:2oz; Spring Force Working Travel:8.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5591 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5591
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5591
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Reduced Quad; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:2oz; Spring Force Working Travel:8.5oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Reduced Quad; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:2oz; Spring Force Working Travel:8.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5591
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details