Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P3158G-1W1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5590 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5590
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5590
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5590
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products