TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:8A; Overall Length:24.64mm; Spring Force Initial:2.7oz; Spring Force Working Travel:6.9oz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50F5589 |
| Product Name | Test Spring Probe, Pcb; Connector Type Everett Charles Tech |
| Current Rating | 8.0 amps |