WIRE WRAP SLEEVE, MODIFIED, 30-32AWG; Wrap Tool Type:Sleeve; Wire Wrap Style:Modified; Outside Diameter Min:0.031"; Outside Diameter Max:0.038"; Wire Size (AWG):32AWG to 28AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Diagonal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M6571 |
| Product Name | Wire Wrap Sleeve, Modified, 30-32Awg; Wrap Tool Type Metcal |