Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2757G2W1B

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:30.61mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:30.61mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 66F6076 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
66F6076
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 66F6076
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:30.61mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:30.61mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F6076
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details