Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2757G-1C1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:20A; Overall Length:30.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:20A; Overall Length:30.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5615 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5615
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5615
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:20A; Overall Length:30.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:20A; Overall Length:30.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5615
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products