WIRE WRAP SLEEVE, REGULAR, 26AWG; Wrap Tool Type:Sleeve; Wire Wrap Style:Standard; Terminal Diagonal Min:0.023"; Terminal Diagonal Max:0.038"; Wire Size AWG Min:-; Wire Size AWG Max:26AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M6563 |
| Product Name | Wire Wrap Sleeve, Regular, 26Awg; Wrap Tool Type Metcal |