TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50F5610 |
| Product Name | Test Spring Probe, Pcb; Connector Type Everett Charles Tech |
| Current Rating | 15.0 amps |