Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2665G-1V1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Concave; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Concave; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5612 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5612
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5612
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Concave; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Concave; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5612
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details