Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2665G-1R1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5611 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5611
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5611
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5611
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details