Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2665G-1C1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5609 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5609
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5609
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:15A; Overall Length:32.77mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5609
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details