Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2664G-4V1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:2.6oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:2.6oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5582 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5582
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5582
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:2.6oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:2.6oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5582
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details