TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50F5580 |
| Product Name | Test Spring Probe, Pcb; Connector Type Everett Charles Tech |
| Current Rating | 5.0 amps |