Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2664G-1R1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5583 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5583
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5583
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:3.6oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5583
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details