Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2664G-1P1S

Description
TEST SPRING PROBE, PCB; Connector Type:-; Centerline Spacing:-; Connector Tip Style:Pyramid; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4.5oz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:-; Centerline Spacing:-; Connector Tip Style:Pyramid; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4.5oz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5581 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5581
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5581
TEST SPRING PROBE, PCB; Connector Type:-; Centerline Spacing:-; Connector Tip Style:Pyramid; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4.5oz; Product Range:- RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:-; Centerline Spacing:-; Connector Tip Style:Pyramid; Current Rating:5A; Overall Length:22.73mm; Spring Force Initial:2oz; Spring Force Working Travel:4.5oz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5581
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details