Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2663G-1W1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5577 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5577
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5577
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5577
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products