Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2663G-1V1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5576 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5576
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5576
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5576
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details