Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2663G-1R1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5575 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5575
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5575
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5575
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
“N” Female to Double Binding Post, Adapter - SALE-9417 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details