Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2663G-1P1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5578 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5578
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5578
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:90° Convex; Current Rating:3A; Overall Length:20.57mm; Spring Force Initial:1.5oz; Spring Force Working Travel:3.3oz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5578
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details