Everett Charles Technologies Connector, 1.27Mm, 14.6Mm Length; Connector Type Everett Charles Tech P2662BG-2V1S

Description
CONNECTOR, 1.27MM, 14.6MM LENGTH; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:14.6mm; Spring Force Initial:1oz; Spring Force Working Travel:1.8oz
Datasheet
Description
CONNECTOR, 1.27MM, 14.6MM LENGTH; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:14.6mm; Spring Force Initial:1oz; Spring Force Working Travel:1.8oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 1.27Mm, 14.6Mm Length; Connector Type Everett Charles Tech - 26AK7319 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 1.27Mm, 14.6Mm Length; Connector Type Everett Charles Tech
26AK7319
Connector, 1.27Mm, 14.6Mm Length; Connector Type Everett Charles Tech 26AK7319
CONNECTOR, 1.27MM, 14.6MM LENGTH; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:14.6mm; Spring Force Initial:1oz; Spring Force Working Travel:1.8oz

CONNECTOR, 1.27MM, 14.6MM LENGTH; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:14.6mm; Spring Force Initial:1oz; Spring Force Working Travel:1.8oz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK7319
Product Name Connector, 1.27Mm, 14.6Mm Length; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products