Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech P2662AG-2V1S

Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:18.03mm; Spring Force Initial:1oz; Spring Force Working Travel:2.2oz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:18.03mm; Spring Force Initial:1oz; Spring Force Working Travel:2.2oz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 50F5570 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
50F5570
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 50F5570
TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:18.03mm; Spring Force Initial:1oz; Spring Force Working Travel:2.2oz; Product Range:- RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Cup; Current Rating:3A; Overall Length:18.03mm; Spring Force Initial:1oz; Spring Force Working Travel:2.2oz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5570
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
Strip Connector Off The Shelf - Type PreWired - A24000-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details