Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech P2550-0

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:36.91mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:36.91mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3786 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3786
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3786
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:36.91mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:36.91mm; Spring Force Initial:1oz; Spring Force Working Travel:4oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3786
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products