Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech P2447-1W

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:5.72mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:29.08mm; Spring Force Initial:6oz; Spring Force Working Travel:14oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:5.72mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:29.08mm; Spring Force Initial:6oz; Spring Force Working Travel:14oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 94F063 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
94F063
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 94F063
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:5.72mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:29.08mm; Spring Force Initial:6oz; Spring Force Working Travel:14oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:5.72mm; Connector Tip Style:Waffle; Current Rating:20A; Overall Length:29.08mm; Spring Force Initial:6oz; Spring Force Working Travel:14oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F063
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products