TEST SPRING PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:5.72mm; Connector Tip Style:Serrated; Current Rating:10A; Overall Length:29.08mm; Spring Force Initial:6oz; Spring Force Working Travel:18oz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94F062 |
| Product Name | Test Spring Probe, Pcb; Connector Type Everett Charles Tech |
| Current Rating | 10.0 amps |