WIRE WRAP SLEEVE, REGULAR, 24AWG; Wrap Tool Type:Sleeve; Wire Wrap Style:Standard; Outside Diameter Min:0.042"; Outside Diameter Max:0.073"; Wire Size (AWG):26AWG to 20AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Diagonal LengthRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M6562 |
| Product Name | Wire Wrap Sleeve, Regular, 24Awg; Wrap Tool Type Metcal |