Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOSE FITTINGS
CPC
NS4D170-06 -- HOSE CONNECTORS
CPC
Hose Connectors
NS4D170-06
Description
Non spill body NS4 hose barb 3/8" 9.5mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Non spill body NS4 hose barb 3/8" 9.5mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Connectors
6685278
Hose Connectors
6685278
Non spill body NS4 hose barb 3/8" 9.5mm
Non spill body NS4 hose barb 3/8" 9.5mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hose Fittings
Product Number
6685278
Product Name
Hose Connectors
Connection Type
Barbed or Ribbed End
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Quick Connect Assembly
MQC-2
Specs
Fitting Type
Pneumatic Fitting; Quick Coupler
Connection Type
Barbed or Ribbed End
Quick Coupler Valving
Single Shut-Off
View Details
2
suppliers
HydraCheck Inc.
Hose/Gauge Bulkhead Adaptor, M16x2
Specs
Fitting Type
Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type
1/4 NPT, 1/2 NPT, 7/16 SAE
Material
Steel
View Details
RS Components, Ltd.
Pneumatic Quick Connect Couplings
1878813
Specs
Fitting Type
Pneumatic Fitting; Quick Coupler
Material
Brass/Bronze; Brass
English Size
0.250 inch (6.35 mm)
View Details
Caplugs
Y Connectors for Medical Applications
MCN-Y003
Specs
Fitting Type
Wye Fitting; Sanitary or Food Grade Rated
View Details