Dover Corp. Pipe and Coupling NS2D2402

Description
CPC Machine Parts NS2D2402
Description
CPC Machine Parts NS2D2402

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling -  - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
Pipe and Coupling
CPC Machine Parts NS2D2402

CPC Machine Parts NS2D2402

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
Coupling piece - KSZ-M8 - Festo Corporation
Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.1535 lbs (0.0696 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details