Knowles Microphones NR-23159-000

Description
Microphones 4.0 X 5.59 X 2.28MM -65 SENS, JA/JK PORT
Datasheet
Description
Microphones 4.0 X 5.59 X 2.28MM -65 SENS, JA/JK PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
NR-23159-000
Microphones NR-23159-000
Microphones 4.0 X 5.59 X 2.28MM -65 SENS, JA/JK PORT

Microphones 4.0 X 5.59 X 2.28MM -65 SENS, JA/JK PORT

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
NR-23159-000
Audio Products - Microphones NR-23159-000
MIC ELECTRET NOISE CANCELLING

MIC ELECTRET NOISE CANCELLING

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number NR-23159-000 NR-23159-000
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details