Knowles Electronics, LLC. Audio Products - Microphones NR-23158-000

Description
MIC COND ANALOG NC -49DB
Datasheet
Description
MIC COND ANALOG NC -49DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
NR-23158-000
Audio Products - Microphones NR-23158-000
MIC COND ANALOG NC -49DB

MIC COND ANALOG NC -49DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
NR-23158-000
Microphones NR-23158-000
Microphones 4.0 X 5.59 X 2.28MM -49 SENS, JA/JK PORT

Microphones 4.0 X 5.59 X 2.28MM -49 SENS, JA/JK PORT

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number NR-23158-000 NR-23158-000
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers