Dover Corp. Power Supply MX-PS5200

Description
POWER SUPPLY / METCAL, MX-5200 SERIES, POWER RATING:125 W, SUPPLY VOLTAGE: 100-240 VAC, FOR USE WITH METCAL MX-5200 SERIES DUAL SIMULTANEOUS SOLDERING/ DESOLDERING AND REWORK SYSTEMS PLUG TYPE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY / METCAL, MX-5200 SERIES, POWER RATING:125 W, SUPPLY VOLTAGE: 100-240 VAC, FOR USE WITH METCAL MX-5200 SERIES DUAL SIMULTANEOUS SOLDERING/ DESOLDERING AND REWORK SYSTEMS PLUG TYPE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 46346666 - Radwell International
Willingboro, NJ, United States
Power Supply
46346666
Power Supply 46346666
POWER SUPPLY / METCAL, MX-5200 SERIES, POWER RATING:125 W, SUPPLY VOLTAGE: 100-240 VAC, FOR USE WITH METCAL MX-5200 SERIES DUAL SIMULTANEOUS SOLDERING/ DESOLDERING AND REWORK SYSTEMS PLUG TYPE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY / METCAL, MX-5200 SERIES, POWER RATING:125 W, SUPPLY VOLTAGE: 100-240 VAC, FOR USE WITH METCAL MX-5200 SERIES DUAL SIMULTANEOUS SOLDERING/ DESOLDERING AND REWORK SYSTEMS PLUG TYPE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 46346666
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details