A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics with voltage ratings of 25V to 4kV. These capacitors find typical application in harsh environments such as Oil Exploration and Automotive/Avionics engine compartment circuitry. The epoxy coating ensures environmental protection and a rugged configuration for optimum performance. They are also offered without the conformal coating for less harsh environmental applications.
● Capacitance tolerances: ±1%*, ±2%*, ±5%, ±10%, ±20% (*C0G/NP0 only)
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Name | Multi-Layer Ceramic Capacitor With High Temp Radial Leads |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Applications | Aerospace; Automotive; Oil Exploration |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |