Manufacturer: OKI/Metcal
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080533-MSM80C88A-10
Mounting: SMD (SMT)
Number of Pins: 40
Categories: OEM Parts(M-N)
Case / Package: PDIP
Alternative Parts (Cross-Reference): MSM80C88A-10RSMSM80C
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080533-MSM80C88A-10RS |
| Product Name | OEM Parts - OEM Parts (M - N) - MSM80C88A-10RS |