Manufacturer: OKI/Metcal
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146943-MSM6255GS-BK
Frequency: 5.5 MHz
Operating Supply Voltage: 5 V
Number of Pins: 80
Categories: Custom Parts
Case / Package: PQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1146943-MSM6255GS-BK |
| Product Name | Custom Parts - Custom Parts (J - M) - MSM6255GS-BK |