OK International Memory - MSM5412222B-25TK MSM5412222B-25TK

Description
Manufacturer: OKI/Metcal Win Source Part Number: 725473-MSM5412222B-2 5TK Manufacturer Homepage: www.oki.com Reference case: TSSOP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: OKI/Metcal Win Source Part Number: 725473-MSM5412222B-2 5TK Manufacturer Homepage: www.oki.com Reference case: TSSOP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MSM5412222B-25TK - 725473-MSM5412222B-25TK - Win Source Electronics
Laguna Hills, CA, United States
Memory - MSM5412222B-25TK
725473-MSM5412222B-25TK
Memory - MSM5412222B-25TK 725473-MSM5412222B-25TK
Manufacturer: OKI/Metcal Win Source Part Number: 725473-MSM5412222B-2 5TK Manufacturer Homepage: www.oki.com Reference case: TSSOP Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: OKI/Metcal
Win Source Part Number: 725473-MSM5412222B-25TK
Manufacturer Homepage: www.oki.com
Reference case: TSSOP
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 2020-MSM5412222B-25TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MSM5412222B-25TK
Memory IC and Storage Component 2020-MSM5412222B-25TK
Product overview: MSM5412222B-25TK from OKI/Metcal is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MSM5412222B-25T K can be used for catalog matching and distributor lookup.

Product overview: MSM5412222B-25TK from OKI/Metcal is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MSM5412222B-25TK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 725473-MSM5412222B-25TK 2020-MSM5412222B-25TK
Product Name Memory - MSM5412222B-25TK Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers