Manufacturer: OKI/Metcal
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074075-MSM51V18165F
Operating Supply Voltage: 3.3 V
Access Time: 50 ns
Density: 16 Mb
Number of Pins: 42
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 90 mA
Address Bus Width: 10 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074075-MSM51V18165F-50JS |
| Product Name | OEM Parts - OEM Parts (M - N) - MSM51V18165F-50JS |