Manufacturer: Rohm Semiconductor
Win Source Part Number: 003680-MSM5117405F-6
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 60ns
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: DRAM
Memory Size: 16M (4M x 4)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003680-MSM5117405F-60J3 |
| Product Name | Integrated Circuits(ICs) |